EZVIZ logo

EZVIZ H6c Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155771
Info modified on:
20 Dec 2024, 07:50:39
Short summary description EZVIZ H6c Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ H6c, IP security camera, Indoor, Wired & Wireless, Ceiling/wall, White, Spherical

Long summary description EZVIZ H6c Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

EZVIZ H6c. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product color: White, Form factor: Spherical. Angle of rotation: 340°, Lens viewing angle, horizontal: 75°, Lens viewing angle, vertical: 45°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 4 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.