Ewent PL3350, Wired, USB, Mechanical, QWERTY, RGB LED, Black
Ewent PL3350. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.5 m. Recommended usage: Gaming. Product color: Black