Ergonomic Solutions SpacePole Payment ING201-MN-05, POS mount, Gray, Metal, Ingenico, iWL220/250 w. dock, 70 mm
Ergonomic Solutions SpacePole Payment ING201-MN-05. Product type: POS mount, Product color: Gray, Material: Metal. Width: 70 mm, Depth: 131 mm, Height: 12.2 mm. Package width: 75 mm, Package depth: 297 mm, Package height: 121 mm. Quantity per pack: 1 pc(s)