Equip logo

Equip 332521 video splitter VGA 2x VGA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85483
Info modified on:
17 Dec 2024, 20:49:13
Short summary description Equip 332521 video splitter VGA 2x VGA:

Equip 332521, VGA, 2x VGA, 2048 x 1536 pixels, Black, Plastic, 450 MHz

Long summary description Equip 332521 video splitter VGA 2x VGA:

Equip 332521. Video port type: VGA, Video out: 2x VGA. Maximum resolution: 2048 x 1536 pixels, Product color: Black, Housing material: Plastic. Output voltage: 5 V. Dimensions (WxDxH): 70 x 25 x 72 mm, Weight: 180 g. Package width: 142 mm, Package depth: 30 mm, Package height: 248 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.