Epson logo

Epson TM-T88VI (111) 180 x 180 DPI Wired Direct thermal POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275509
Info modified on:
03 Aug 2022, 15:08:41
Short summary description Epson TM-T88VI (111) 180 x 180 DPI Wired Direct thermal POS printer:

Epson TM-T88VI (111), Direct thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 350 mm/sec, Text, Graphic, Barcode

Long summary description Epson TM-T88VI (111) 180 x 180 DPI Wired Direct thermal POS printer:

Epson TM-T88VI (111). Print technology: Direct thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm, Media thickness: 48 - 80 mm. Connectivity technology: Wired, USB connector: USB Type-A / USB Type-B. Mean time between failures (MTBF): 360000 h, Autocutter durability: 3 million cuts, Print head life: 200 km. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.