Epson logo

Epson TM-T81 Wired Thermal

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76031
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson TM-T81 Wired Thermal:

Epson TM-T81, Thermal, 40 lps, 150 mm/sec, 1.4 x 3.39 mm, 8.3 cm, Wired

Long summary description Epson TM-T81 Wired Thermal:

Epson TM-T81. Print technology: Thermal, Print speed: 40 lps, Print speed: 150 mm/sec. Maximum roll diameter: 8.3 cm. Connectivity technology: Wired, Standard interfaces: USB. Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.