Epson logo

Epson C13S210044 printer kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129119
Info modified on:
06 Sept 2021, 22:24:32
Long product name Epson C13S210044 printer kit:

Maintenance Parts Kit S210044

Epson C13S210044 printer kit:

Maintenance Parts Kit
2 x Air filter
1 x Wiper unit
1 x Flushing pad
2 (1 pair) x gloves

Please install all the maintenance parts kit at the same time, when you get a replacement instructions message.

One maintenance part kit has capability to print around 4,500m paper length.
Replacement cycle would be around 3-10 months(*).

Short summary description Epson C13S210044 printer kit:

Epson C13S210044, Black, White, China, Epson, - Epson SureColor S40600 Printer - Epson SureColor S60600 Printer - Epson SureColor S80600 Printer, 1 pc(s), 1.24 g

Long summary description Epson C13S210044 printer kit:

Epson C13S210044. Product color: Black, White, Country of origin: China, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package weight: 1.24 g, Package width: 225 mm. Quantity per pallet: 60 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson C13S210044 printer kit C13S210044:
(1) *Condition of Replacement cycle
Working time: 20 days per month and 6 hours per day
S40600 6pass, 10.3㎡/h: Around 5 months
S60600 6pass, 17.6㎡/h: Around 3 months
S80800 8pass, 13.2㎡/h: Around 4 months

Working time: 20 days per month and 3 hours per day
S40600 6pass, 10.3㎡/h: Around 10 months
S60600 6pass, 17.6㎡/h: Around 6 months
S80800 8pass, 13.2㎡/h: Around 8 months
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.