Epson logo

Epson WorkForce Pro RIPS WF-C879R Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130796
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Epson WorkForce Pro RIPS WF-C879R Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:

Epson WorkForce Pro RIPS WF-C879R, Inkjet, Color printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Epson WorkForce Pro RIPS WF-C879R Inkjet A3 4800 x 1200 DPI 35 ppm Wi-Fi:

Epson WorkForce Pro RIPS WF-C879R. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.