Epson logo

Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47914
Info modified on:
14 Mar 2024, 19:03:32
Short summary description Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:

Epson EcoTank M1180, 1200 x 2400 DPI, 1, A4, 20000 pages per month, Duplex printing, Black, Gray

Long summary description Epson EcoTank M1180 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:

Epson EcoTank M1180. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Wi-Fi. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.