Epson logo

Epson EcoTank ET-2710 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13339
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank ET-2710 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-2710, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank ET-2710 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ET-2710. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.