Epson logo

Epson WorkForce Enterprise WF-C20590 Inkjet A3+ 600 x 2400 DPI 100 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176812
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson WorkForce Enterprise WF-C20590 Inkjet A3+ 600 x 2400 DPI 100 ppm Wi-Fi:

Epson WorkForce Enterprise WF-C20590, Inkjet, Color printing, 600 x 2400 DPI, A3+, Direct printing, White

Long summary description Epson WorkForce Enterprise WF-C20590 Inkjet A3+ 600 x 2400 DPI 100 ppm Wi-Fi:

Epson WorkForce Enterprise WF-C20590. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 100 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.