Epson logo

Epson Stylus SX420W Inkjet A4 5760 x 1440 DPI 35 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90199
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus SX420W Inkjet A4 5760 x 1440 DPI 35 ppm Wi-Fi:

Epson Stylus SX420W, Inkjet, Color printing, 5760 x 1440 DPI, Color scanning, A4

Long summary description Epson Stylus SX420W Inkjet A4 5760 x 1440 DPI 35 ppm Wi-Fi:

Epson Stylus SX420W. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.