Epson logo

Epson Stylus T21 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87742
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus T21 inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus T21, Color, 5760 x 1440 DPI, A4, 26 ppm, Network ready

Long summary description Epson Stylus T21 inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus T21. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Network ready

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.