Epson logo

Epson Stylus DX7000F Inkjet A4 5760 x 1440 DPI 27 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118074
Info modified on:
01 Apr 2021, 09:24:52
Short summary description Epson Stylus DX7000F Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson Stylus DX7000F, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, Color scanning, A4

Long summary description Epson Stylus DX7000F Inkjet A4 5760 x 1440 DPI 27 ppm:

Epson Stylus DX7000F. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.