Epson logo

Epson Perfection V550 Flatbed scanner 6400 x 9600 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62365
Info modified on:
30 May 2023, 12:09:01
Short summary description Epson Perfection V550 Flatbed scanner 6400 x 9600 DPI A4 Black:

Epson Perfection V550, 215.9 x 297.18 mm, 6400 x 9600 DPI, 12800 x 12800 DPI, 48 bit, 16 bit, Flatbed scanner

Long summary description Epson Perfection V550 Flatbed scanner 6400 x 9600 DPI A4 Black:

Epson Perfection V550. Maximum scan size: 215.9 x 297.18 mm, Optical scanning resolution: 6400 x 9600 DPI, Enhanced scan resolution: 12800 x 12800 DPI. Scanner type: Flatbed scanner, Product color: Black. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 2.0

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.