Epson GT-2500, 216 x 297 mm, 48 bit, 5.5 sec/page, Flatbed scanner, CCD, WCC FL
Epson GT-2500. Maximum scan size: 216 x 297 mm, Input color depth: 48 bit, Flatbed scan speed (b/w, A4): 5.5 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, ISO B-series sizes (B0...B9): B5