Emporia AK-V99, Battery, Emporia, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V, SELECT V99, BASIC V26
Emporia AK-V99. Product type: Battery, Brand compatibility: Emporia, Battery technology: Lithium-Ion (Li-Ion). Compatible products: SELECT V99, BASIC V26, Number of batteries included: 1 pc(s)