EMC X200, NAS, Rack (2U), Intel® Xeon®, 12 GB, 11.2 TB, HDD+SSD
EMC X200. Type: NAS. Chassis type: Rack (2U). Processor family: Intel® Xeon®. Internal memory: 12 GB. Total installed storage capacity: 11.2 TB, Installed storage drive type: HDD+SSD