EIZO S1921X, 48.3 cm (19"), 1280 x 1024 pixels, HD, LCD, 13 ms, Black
EIZO S1921X. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: HD. Display: LCD. Response time: 13 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black