EIZO logo

EIZO R22 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73401
Info modified on:
22 Aug 2022, 16:26:51
Short summary description EIZO R22 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

EIZO R22, 54.1 cm (21.3"), 1600 x 1200 pixels, 30 ms, Black

Long summary description EIZO R22 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black:

EIZO R22. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 30 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.