Duracell logo

Duracell 2.5W G9 LED bulb Warm white 3000 K

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54123
Info modified on:
27 May 2024, 11:54:46
Short summary description Duracell 2.5W G9 LED bulb Warm white 3000 K:

Duracell 2.5W G9, 2.5 W, 25 W, G9, 250 lm, 15000 h, Warm white

Long summary description Duracell 2.5W G9 LED bulb Warm white 3000 K:

Duracell 2.5W G9. Bulb power: 2.5 W, Equivalent bulb power: 25 W, Fitting/cap type: G9, Luminous flux: 250 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 3000 K, Color Rendering Index (CRI): 80

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.