Duracell logo

Duracell 371/370 Single-use battery Silver-Oxide (S)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65158
Info modified on:
04 Apr 2019, 13:47:35
Short summary description Duracell 371/370 Single-use battery Silver-Oxide (S):

Duracell 371/370, Single-use battery, Silver-Oxide (S), 1 pc(s), Silver, Button/coin, 371/370

Long summary description Duracell 371/370 Single-use battery Silver-Oxide (S):

Duracell 371/370. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Number of batteries included: 1 pc(s). Battery form factor: Button/coin, Type: 371/370

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.