DELL logo

DELL Precision 5820 Intel® Core™ i7 X-series i7-9800X 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P400 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26705
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Precision 5820 Intel® Core™ i7 X-series i7-9800X 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P400 Windows 10 Pro Tower Workstation Black:

DELL Precision 5820, 3.8 GHz, Intel® Core™ i7 X-series, i7-9800X, 8 GB, 500 GB, Windows 10 Pro

Long summary description DELL Precision 5820 Intel® Core™ i7 X-series i7-9800X 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® P400 Windows 10 Pro Tower Workstation Black:

DELL Precision 5820. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-9800X. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® P400. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.