DELL logo

DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5482
Info modified on:
14 Mar 2024, 17:16:45
Short summary description DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Desktop PC Black:

DELL Vostro 3667, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 500 GB, Ubuntu Linux

Long summary description DELL Vostro 3667 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Ubuntu Linux Desktop PC Black:

DELL Vostro 3667. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Ubuntu Linux. Power supply: 240 W. Chassis type: Desktop. Product type: PC. Weight: 6.3 kg. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.