DELL Venue 5055, 25.6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 2 GB, Windows 10, Black
DELL Venue 5055. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 656.9 g. Operating system installed: Windows 10. Product color: Black