DELL logo

DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59058
Info modified on:
14 Mar 2024, 19:49:25
Short summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black:

DELL Precision T5810, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 1.26 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black:

DELL Precision T5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.