DELL Inspiron 13R (N3010), Intel® Core™ i3, 2.4 GHz, 33.8 cm (13.3"), 2 GB, 500 GB, FreeDOS
DELL Inspiron 13R (N3010). Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: FreeDOS. Product color: Black. Weight: 1.92 kg