DELL logo

DELL Inspiron 15R SE (7520) Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7730M Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134049
Info modified on:
25 Jan 2025, 22:08:47
Short summary description DELL Inspiron 15R SE (7520) Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7730M Windows 8 Black, Silver:

DELL Inspiron 15R SE (7520), Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description DELL Inspiron 15R SE (7520) Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7730M Windows 8 Black, Silver:

DELL Inspiron 15R SE (7520). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.