DELL XPS 15 (l521x), Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.03 TB
DELL XPS 15 (l521x). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: Aluminum, Silver