DELL logo

DELL Precision 3650 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113407
Info modified on:
03 Mar 2025, 14:07:54
Short summary description DELL Precision 3650 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3650, 2.9 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision 3650 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3650. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: Workstation

Reasons to buy
The Story
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.