DELL logo

DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4310 2.1 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3361
Info modified on:
20 Dec 2024, 05:00:09
Short summary description DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4310 2.1 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R650XS, 2.1 GHz, 4310, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R650XS server 480 GB Rack (1U) Intel Xeon Silver 4310 2.1 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R650XS. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4310. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.