DELL PowerEdge R320, 2.8 GHz, E5-1410, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)
DELL PowerEdge R320. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.8 GHz, Processor model: E5-1410. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 350 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)