DELL logo

DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 480 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110180
Info modified on:
19 Jul 2024, 20:09:59
Short summary description DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 480 W:

DELL PowerEdge R410, 2.4 GHz, E5620, 8 GB, DDR3-SDRAM, 292 GB, Rack (1U)

Long summary description DELL PowerEdge R410 server 292 GB Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 8 GB DDR3-SDRAM 480 W:

DELL PowerEdge R410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 292 GB, HDD size: 3.5". Ethernet LAN. Power supply: 480 W. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.