DELL logo

DELL Vostro 1015 Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows 7 Home Premium Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61738
Info modified on:
02 Feb 2025, 22:53:07
Short summary description DELL Vostro 1015 Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows 7 Home Premium Black, Red:

DELL Vostro 1015, Intel® Celeron®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description DELL Vostro 1015 Intel® Celeron® T3100 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows 7 Home Premium Black, Red:

DELL Vostro 1015. Processor family: Intel® Celeron®, Processor model: T3100, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Black, Red. Weight: 2.16 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.