DELL logo

DELL OptiPlex 7760 Intel® Core™ i5 i5-8500 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16075
Info modified on:
17 Jun 2024, 18:28:40
Short summary description DELL OptiPlex 7760 Intel® Core™ i5 i5-8500 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Wi-Fi 5 (802.11ac) Silver:

DELL OptiPlex 7760, 68.6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Ubuntu Linux

Long summary description DELL OptiPlex 7760 Intel® Core™ i5 i5-8500 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Wi-Fi 5 (802.11ac) Silver:

DELL OptiPlex 7760. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Ubuntu Linux. Product color: Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.