DELL logo

DELL M04W6-RFB memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8119
Info modified on:
13 Jun 2024, 22:34:13
Short summary description DELL M04W6-RFB memory module 16 GB 1 x 16 GB DDR4:

DELL M04W6-RFB, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description DELL M04W6-RFB memory module 16 GB 1 x 16 GB DDR4:

DELL M04W6-RFB. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.