DELL logo

DELL Latitude E4310 Intel® Core™ i5 i5-520M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186259
Info modified on:
22 Jan 2025, 06:05:14
Short summary description DELL Latitude E4310 Intel® Core™ i5 i5-520M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black:

DELL Latitude E4310, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description DELL Latitude E4310 Intel® Core™ i5 i5-520M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black:

DELL Latitude E4310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.