DELL logo

DELL Inspiron 5680 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Black, Gray, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30681
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Inspiron 5680 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Black, Gray, Silver:

DELL Inspiron 5680, 3.2 GHz, Intel® Core™ i7, 8 GB, 1.13 TB, DVD±RW, Windows 10 Home

Long summary description DELL Inspiron 5680 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Midi Tower PC Black, Gray, Silver:

DELL Inspiron 5680. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Black, Gray, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.