DELL logo

DELL Inspiron One 2305 AMD Athlon II X2 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB 1 TB Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49051
Info modified on:
02 Dec 2020, 16:39:36
Short summary description DELL Inspiron One 2305 AMD Athlon II X2 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB 1 TB Windows 7 Home Premium Black, Silver:

DELL Inspiron One 2305, 58.4 cm (23"), Full HD, AMD Athlon II X2, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2305 AMD Athlon II X2 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB 1 TB Windows 7 Home Premium Black, Silver:

DELL Inspiron One 2305. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.