DELL logo

DELL Inspiron 5458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57820
Info modified on:
01 Feb 2025, 05:35:09
Short summary description DELL Inspiron 5458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:

DELL Inspiron 5458, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:

DELL Inspiron 5458. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.