DELL logo

DELL Inspiron 3162 Intel® Pentium® N3710 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50656
Info modified on:
01 Feb 2025, 05:03:21
Short summary description DELL Inspiron 3162 Intel® Pentium® N3710 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Red:

DELL Inspiron 3162, Intel® Pentium®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Inspiron 3162 Intel® Pentium® N3710 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black, Red:

DELL Inspiron 3162. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product color: Black, Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.