DELL logo

DELL IN2020 computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59208
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL IN2020 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

DELL IN2020, 50.8 cm (20"), 1600 x 900 pixels, 5 ms, Black

Long summary description DELL IN2020 computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

DELL IN2020. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.