DELL Latitude E6510, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB
DELL Latitude E6510. Processor family: Intel® Core™ i5, Processor model: i5-580M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® NVS™ 3100M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.51 kg