DELL logo

DELL PowerConnect N4064 Managed L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37526
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerConnect N4064 Managed L3 10G Ethernet (100/1000/10000) 1U Black:

DELL PowerConnect N4064, Managed, L3, 10G Ethernet (100/1000/10000), 40 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL PowerConnect N4064 Managed L3 10G Ethernet (100/1000/10000) 1U Black:

DELL PowerConnect N4064. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48. Switching optical modules type: 40 Gigabit Ethernet. USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 131072 entries, Switching capacity: 1280 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Rack mounting, Form factor: 1U

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.