DELL VRC100, Motion controller, Menu button, Analogue / Digital, Wireless, Bluetooth, Black
DELL VRC100. Device type: Motion controller, Gaming control function buttons: Menu button, Gaming control technology: Analogue / Digital. Connectivity technology: Wireless, Device interface: Bluetooth. Product color: Black. Battery type: AA. Number of products included: 2 pc(s)