DELL AMD Radeon 550, Radeon 550, 2 GB, GDDR5, 64 bit, PCI Express x16
DELL AMD Radeon 550. Graphics processor family: AMD, Graphics processor: Radeon 550. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit. Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active