DELL logo

DELL Latitude 5289 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 16 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25163
Info modified on:
14 Mar 2024, 19:52:51
Short summary description DELL Latitude 5289 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 16 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Black:

DELL Latitude 5289, Intel® Core™ i7, 2.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Latitude 5289 Intel® Core™ i7 i7-7600U Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 16 GB LPDDR3L-SDRAM 256 GB SSD Windows 10 Home Black:

DELL Latitude 5289. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.