DELL logo

DELL 1GB, DDR II SDRAM, 800MHz, Latitude D520, NON-ECC memory module 1 x 1 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63004
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 1GB, DDR II SDRAM, 800MHz, Latitude D520, NON-ECC memory module 1 x 1 GB:

DELL 1GB, DDR II SDRAM, 800MHz, Latitude D520, NON-ECC, 1 GB, 1 x 1 GB, DDR, 800 MHz

Long summary description DELL 1GB, DDR II SDRAM, 800MHz, Latitude D520, NON-ECC memory module 1 x 1 GB:

DELL 1GB, DDR II SDRAM, 800MHz, Latitude D520, NON-ECC. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 800 MHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.