DELL logo

DELL Latitude 3400 Intel® Core™ i3 i3-8145U Laptop 35.6 cm (14") WUXGA 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62164
Info modified on:
22 Jan 2025, 05:04:03
Short summary description DELL Latitude 3400 Intel® Core™ i3 i3-8145U Laptop 35.6 cm (14") WUXGA 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 3400, Intel® Core™ i3, 2.1 GHz, 35.6 cm (14"), 1920 x 1280 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 3400 Intel® Core™ i3 i3-8145U Laptop 35.6 cm (14") WUXGA 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 3400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1280 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.