DELL logo

DELL UltraSharp U2412M computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61018
Info modified on:
30 Dec 2024, 17:23:46
Short summary description DELL UltraSharp U2412M computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

DELL UltraSharp U2412M, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2412M computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

DELL UltraSharp U2412M. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.